The Hex Bit, Socket, 1-15/16In, Tool Steel; Bit Type Apex is designed for use with 1/4" hex power drive tools. It features a slotted bit type with a size of 0.05 inches and an overall length of 1-15/16 inches (approximately 49 mm). This product is part of the Apex Socket Power Bits range, indicating its suitability for various applications requiring precision and durability. The bit is made from tool steel, which enhances its strength and longevity. It is important to note that this product is not RoHS compliant.
HEX BIT, SOCKET, 1-15/16IN, TOOL STEEL; Bit Type:Slotted; Hex Bit Size:0.05"; Length:49mm; Product Range:Apex Socket Power Bits; Size:1-15/16" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Driver Bits |
| Product Number | 70M9785 |
| Product Name | Hex Bit, Socket, 1-15/16In, Tool Steel; Bit Type Apex |