Description
TORX TYPE
1 9/16 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
T30 BIT SIZE
PROTO[R] BRAND
TURNED LENGTH 11/16 INCH
WEIGHT 0.04 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM