SCISSOR, TITANIUM COATED, 12.72", 10"; Scissor Type:General Purpose; Blade Length - Metric:254mm; Overall Length - Metric:323mm; Blade Length - Imperial:10"; Overall Length - Imperial:12.72"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44Y6857 |
| Product Name | Scissor, Titanium Coated, 12.72, 10; Scissor Type Wiss |