BUG-O Systems, Inc. DC HOB-O - Hole Borer/Beveler/Welder HOB-2313

Description
The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in any position: virtually eliminating the need for grinding and touchup. This flame-cutting machine will cut holes from 1" to 8" (25mm - 200 mm) inside diameter and from 14 1/2" to 48 1/2" (368mm to 1220mm) outside diameter. When mounted with magnets, each magnet foot is covered with a shield to protect it from direct flame and heat.
Description
The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in any position: virtually eliminating the need for grinding and touchup. This flame-cutting machine will cut holes from 1" to 8" (25mm - 200 mm) inside diameter and from 14 1/2" to 48 1/2" (368mm to 1220mm) outside diameter. When mounted with magnets, each magnet foot is covered with a shield to protect it from direct flame and heat.

Suppliers

Company
Product
Description
Supplier Links
DC HOB-O - Hole Borer/Beveler/Welder - HOB-2313 - BUG-O Systems, Inc.
Canonsburg, PA, USA
DC HOB-O - Hole Borer/Beveler/Welder
HOB-2313
DC HOB-O - Hole Borer/Beveler/Welder HOB-2313
The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in any position: virtually eliminating the need for grinding and touchup. This flame-cutting machine will cut holes from 1" to 8" (25mm - 200 mm) inside diameter and from 14 1/2" to 48 1/2" (368mm to 1220mm) outside diameter. When mounted with magnets, each magnet foot is covered with a shield to protect it from direct flame and heat.

The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in any position: virtually eliminating the need for grinding and touchup. This flame-cutting machine will cut holes from 1" to 8" (25mm - 200 mm) inside diameter and from 14 1/2" to 48 1/2" (368mm to 1220mm) outside diameter. When mounted with magnets, each magnet foot is covered with a shield to protect it from direct flame and heat.

Supplier's Site

Technical Specifications

  BUG-O Systems, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number HOB-2313
Product Name DC HOB-O - Hole Borer/Beveler/Welder
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 2024538 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Programmable Shape Machine - BUG-6152 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding; Arc
AC Input Voltage 208-230/240V_60Hz
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details