"Tweezers Acid Resistant, Anti-Magnetic Pointed Very Fine 4.50"" (114.3mm)"
The Erem utility tweezers is sold 1 per pack and is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Off-Set, Precision
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | EROP5ASA-ND | 043127-62270 |
| Product Name | Tweezers | Erem Utility Tweezers EROP5ASA - Stainless Steel Straight Tip - 4 1/2 in Length |
| Tool Type | Tweezers | Tweezers |