Weller USA Weller Desolder - Thread In Tip DS111 - Desolder - Thread In Tip - 0.5 in Tip Length - 0.093 in Tip Width - 0.024 in Thick DS111

Description
The Weller desolder - thread in tip is sold 1 pack per case and is another quality product from Weller. Offers a desolder - thread in tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.093 in, length of 0.5 in and thickness of 0.024 in. This desolder - thread in tip is designed to work with DS217 - Desoldering Tool, DS227 - Desoldering Tool, DS228 - Desoldering Tool, DS229 - Desoldering Tool, DS80 - Desoldering Iron.
Description
The Weller desolder - thread in tip is sold 1 pack per case and is another quality product from Weller. Offers a desolder - thread in tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.093 in, length of 0.5 in and thickness of 0.024 in. This desolder - thread in tip is designed to work with DS217 - Desoldering Tool, DS227 - Desoldering Tool, DS228 - Desoldering Tool, DS229 - Desoldering Tool, DS80 - Desoldering Iron.

Suppliers

Company
Product
Description
Supplier Links
Weller Desolder - Thread In Tip DS111 - Desolder - Thread In Tip - 0.5 in Tip Length - 0.093 in Tip Width - 0.024 in Thick - 037103-47439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Desolder - Thread In Tip DS111 - Desolder - Thread In Tip - 0.5 in Tip Length - 0.093 in Tip Width - 0.024 in Thick
037103-47439
Weller Desolder - Thread In Tip DS111 - Desolder - Thread In Tip - 0.5 in Tip Length - 0.093 in Tip Width - 0.024 in Thick 037103-47439
The Weller desolder - thread in tip is sold 1 pack per case and is another quality product from Weller. Offers a desolder - thread in tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.093 in, length of 0.5 in and thickness of 0.024 in. This desolder - thread in tip is designed to work with DS217 - Desoldering Tool, DS227 - Desoldering Tool, DS228 - Desoldering Tool, DS229 - Desoldering Tool, DS80 - Desoldering Iron.

The Weller desolder - thread in tip is sold 1 pack per case and is another quality product from Weller. Offers a desolder - thread in tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.093 in, length of 0.5 in and thickness of 0.024 in. This desolder - thread in tip is designed to work with DS217 - Desoldering Tool, DS227 - Desoldering Tool, DS228 - Desoldering Tool, DS229 - Desoldering Tool, DS80 - Desoldering Iron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47439
Product Name Weller Desolder - Thread In Tip DS111 - Desolder - Thread In Tip - 0.5 in Tip Length - 0.093 in Tip Width - 0.024 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details