Weller USA Weller Screwdriver Tip CT6F8 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick CT6F8

Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F
Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

Suppliers

Company
Product
Description
Supplier Links
Weller Screwdriver Tip CT6F8 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick - 037103-47295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip CT6F8 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick
037103-47295
Weller Screwdriver Tip CT6F8 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick 037103-47295
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.375 in, length of 1.37 in and thickness of 0.05 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47295
Product Name Weller Screwdriver Tip CT6F8 - Screwdriver Tip - 1.37 in Tip Length - 0.375 in Tip Width - 0.05 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details