Cooper Hand Tools Weller Screwdriver Tip CT6E7 - Screwdriver Tip - 1.37 in Tip Length - 0.25 in Tip Width - 0.042 in Thick CT6E7

Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 1.37 in and thickness of 0.042 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F
Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 1.37 in and thickness of 0.042 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

Suppliers

Company
Product
Description
Supplier Links
Weller Screwdriver Tip CT6E7 - Screwdriver Tip - 1.37 in Tip Length - 0.25 in Tip Width - 0.042 in Thick - 037103-47291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip CT6E7 - Screwdriver Tip - 1.37 in Tip Length - 0.25 in Tip Width - 0.042 in Thick
037103-47291
Weller Screwdriver Tip CT6E7 - Screwdriver Tip - 1.37 in Tip Length - 0.25 in Tip Width - 0.042 in Thick 037103-47291
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 1.37 in and thickness of 0.042 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 1.37 in and thickness of 0.042 in. This screwdriver tip is designed to work with W100PG - Soldering Iron, WLC100 - Soldering Station. Additional, and potentially important, information was collected about this product: Soldering Temperature: 700 F

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47291
Product Name Weller Screwdriver Tip CT6E7 - Screwdriver Tip - 1.37 in Tip Length - 0.25 in Tip Width - 0.042 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2384455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details