Cooper Hand Tools Plier Style Crescent C5CV / C5CVN

Description
Plier Style:Locking; Jaw Opening Max:37987"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA
Datasheet
Description
Plier Style:Locking; Jaw Opening Max:37987"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier Style Crescent - 84Y7272 - Newark, An Avnet Company
Chicago, IL, United States
Plier Style Crescent
84Y7272
Plier Style Crescent 84Y7272
Plier Style:Locking; Jaw Opening Max:37987"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

Plier Style:Locking; Jaw Opening Max:37987"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 84Y7272
Product Name Plier Style Crescent
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - 35-036 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 6 inch (152 mm)
Material High Carbon Steel
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details