Apex Tool Group, LLC Servo Motor 960901

Description
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STM34, INPUT VOLTAGE 230VAC, RS-232 COMMUNICATION, RESOLVER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STM34, INPUT VOLTAGE 230VAC, RS-232 COMMUNICATION, RESOLVER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25778295 - Radwell International
Willingboro, NJ, United States
Servo Motor
25778295
Servo Motor 25778295
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STM34, INPUT VOLTAGE 230VAC, RS-232 COMMUNICATION, RESOLVER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STM34, INPUT VOLTAGE 230VAC, RS-232 COMMUNICATION, RESOLVER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25778295
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details