GearWrench Socket Wrenches 81025

Description
GearWrench 81025 Ratchet Socket Wrench
Request a Quote
Description
GearWrench 81025 Ratchet Socket Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 1875279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
1875279
Socket Wrenches 1875279
GearWrench 81025 Ratchet Socket Wrench

GearWrench 81025 Ratchet Socket Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1875279
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details