Cooper Hand Tools Pliers 546E

Description
NEEDLE NOSE PLIER 546E
Request a Quote
Description
NEEDLE NOSE PLIER 546E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2400745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2400745
Pliers 2400745
NEEDLE NOSE PLIER 546E

NEEDLE NOSE PLIER 546E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2400745
Product Name Pliers
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details