Cooper Hand Tools Pliers 544E

Description
Weller Erem 544E Long Nose Plier
Request a Quote
Description
Weller Erem 544E Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7553047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7553047
Pliers 7553047
Weller Erem 544E Long Nose Plier

Weller Erem 544E Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7553047
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details