Armstrong Tools Combination Wrench Set, 18pc, 1 2pt 7mm-24mm w/ pouch 52-686

Description
Product Highlights Openings - 7 8 9 10 11 12 13 14 15 16 17 18 19 20 21 22 23 24
Description
Product Highlights Openings - 7 8 9 10 11 12 13 14 15 16 17 18 19 20 21 22 23 24

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench Set, 18pc, 1 2pt 7mm-24mm w/ pouch - 52-686 - Transcat, Inc.
Rochester, NY, USA
Combination Wrench Set, 18pc, 1 2pt 7mm-24mm w/ pouch
52-686
Combination Wrench Set, 18pc, 1 2pt 7mm-24mm w/ pouch 52-686
Product Highlights Openings - 7 8 9 10 11 12 13 14 15 16 17 18 19 20 21 22 23 24

Product Highlights

  • Openings -
  • 7
  • 8
  • 9
  • 10
  • 11
  • 12
  • 13
  • 14
  • 15
  • 16
  • 17
  • 18
  • 19
  • 20
  • 21
  • 22
  • 23
  • 24
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 52-686
Product Name Combination Wrench Set, 18pc, 1 2pt 7mm-24mm w/ pouch
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details