Apex Tool Group, LLC Pliers 378D

Description
"Electronics Pliers Long Nose Serrated 5.50"" (139.7mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Long Nose Serrated 5.50"" (139.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 378D-ND - DigiKey
Thief River Falls, MN, United States
Pliers
378D-ND
Pliers 378D-ND
"Electronics Pliers Long Nose Serrated 5.50"" (139.7mm)"

"Electronics Pliers Long Nose Serrated 5.50"" (139.7mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 378D-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Plier - D317-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 5.06 inch (129 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
6641 - Crimping pliers - 66410220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 18.91 oz (5.26 N)
View Details