Apex Tool Group, LLC Pliers 2442P

Description
Weller Erem 2442P Flat Nose Plier
Request a Quote Datasheet
Description
Weller Erem 2442P Flat Nose Plier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 182559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
182559
Pliers 182559
Weller Erem 2442P Flat Nose Plier

Weller Erem 2442P Flat Nose Plier

Supplier's Site
Pliers - 2442P-ND - DigiKey
Thief River Falls, MN, United States
Pliers
2442P-ND
Pliers 2442P-ND
"Electronics Pliers Flat Nose Smooth 5.00"" (127.0mm)"

"Electronics Pliers Flat Nose Smooth 5.00"" (127.0mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Pliers Pliers
Product Number 182559 2442P-ND
Product Name Pliers Pliers
Type Flat-Nose; Specialty / Other; Flat nose pliers Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Plier - 48-22-3407 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Curved
Jaw Length 1.04 inch (26.42 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details