Apex Dynamics USA AER Series 1-Stage Planetary Gearbox AER155 - 7

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AER Series 1-Stage Planetary Gearbox - AER155 - 7 - Apex Dynamics USA
Ronkonkoma, NY, USA
AER Series 1-Stage Planetary Gearbox
AER155 - 7
AER Series 1-Stage Planetary Gearbox AER155 - 7
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/ 20 2-stage : 15/20/25/30/35/40/45 /50/60/70 80/90/100/120/140/16 0/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 9 Nm - 2000 Nm
  • Ratios
    1-stage : 3/4/5/6/7/8/9/10/14/20
    2-stage :
    15/20/25/30/35/40/45/50/60/70
    80/90/100/120/140/160/180/200
    *Only AER050 2-stage offers 15,20 option.
  • Low backlash
    1-stage : ≤10 arcmin
    2-stage : ≤14 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AER155 - 7
Product Name AER Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 4867 In-lbs (5612 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-80-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details