Apex Dynamics USA AE Series 1-Stage Planetary Gearbox AE050 - 10

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE Series 1-Stage Planetary Gearbox - AE050 - 10 - Apex Dynamics USA
Ronkonkoma, NY, USA
AE Series 1-Stage Planetary Gearbox
AE050 - 10
AE Series 1-Stage Planetary Gearbox AE050 - 10
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10 2-stage : 15/20/25/30/35/40/45 / 50/60/70/80/90/100 Low backlash 1-stage : ≤8 arcmin 2-stage : ≤12 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10
    2-stage : 15/20/25/30/35/40/45/
    50/60/70/80/90/100
  • Low backlash
    1-stage : ≤8 arcmin
    2-stage : ≤12 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AE050 - 10
Product Name AE Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 124 In-lbs (143 kg-cm)
Maximum Input Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Gearbox - EMGC-60-P-G10-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 10 (X : 1)
View Details