Apex Dynamics USA ADR Series 1-Stage Planetary Gearbox ADR090 - 7

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADR Series 1-Stage Planetary Gearbox - ADR090 - 7 - Apex Dynamics USA
Ronkonkoma, NY, USA
ADR Series 1-Stage Planetary Gearbox
ADR090 - 7
ADR Series 1-Stage Planetary Gearbox ADR090 - 7
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/10 0/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin high efficiency 1-stage : ≧ 95% 2-stage : ≧ 92% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10 / 14 / 20
    2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option.
  • Low backlash
    1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin
    2-stage : ≤4 arcmin / ≤7 arcmin / ≤9 arcmin
  • high efficiency
    1-stage : ≧ 95%
    2-stage : ≧ 92%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number ADR090 - 7
Product Name ADR Series 1-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details