Apex Dynamics USA AD Series 2-Stage Planetary Gearbox AD200 - 70

Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet
Description
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AD Series 2-Stage Planetary Gearbox - AD200 - 70 - Apex Dynamics USA
Ronkonkoma, NY, USA
AD Series 2-Stage Planetary Gearbox
AD200 - 70
AD Series 2-Stage Planetary Gearbox AD200 - 70
Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/10 0/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage : ≧ 97% 2-stage : ≧ 94% Easy mount Low Noise Compact structure

Special design for continuous(S1) or cyclic(S5) duty operation

  • Output torque
    T2N : 14 Nm - 2000 Nm
  • Ratios
    1-stage : 4 / 5 / 7 / 10
    2-stage : 20/25/35/40/50/70/100/16/21/31/61/91
  • Low backlash
    1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin
    2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin
  • high efficiency
    1-stage : ≧ 97%
    2-stage : ≧ 94%
  • Easy mount
  • Low Noise
  • Compact structure
Supplier's Site Datasheet

Technical Specifications

  Apex Dynamics USA
Product Category Gearboxes and Gearheads
Product Number AD200 - 70
Product Name AD Series 2-Stage Planetary Gearbox
Gearing Helical; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 9735 In-lbs (11224 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

GB80 40:1 - GB8040 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 40 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details