Apex Dynamics USA Gear Box AB090-006-S2-P2

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 006:1 RATIO, 1 STAGE, OUTPUT SHAFT W/ KEYWAY, STANDARD BACKLASH, LESS THAN OR EQUAL TO 5ARCMIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 006:1 RATIO, 1 STAGE, OUTPUT SHAFT W/ KEYWAY, STANDARD BACKLASH, LESS THAN OR EQUAL TO 5ARCMIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 53427918 - Radwell International
Willingboro, NJ, United States
Gear Box
53427918
Gear Box 53427918
DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 006:1 RATIO, 1 STAGE, OUTPUT SHAFT W/ KEYWAY, STANDARD BACKLASH, LESS THAN OR EQUAL TO 5ARCMIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEARBOX, 006:1 RATIO, 1 STAGE, OUTPUT SHAFT W/ KEYWAY, STANDARD BACKLASH, LESS THAN OR EQUAL TO 5ARCMIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 53427918
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Gearbox - EMGA-40-P-G5-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
20 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A20R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 20 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details