APEM GmbH Tactile Switches 5GTH935NCNO

Description
Tactile Switches 50mA 24VDC 3.5N NCNO TH IP67
Datasheet
Description
Tactile Switches 50mA 24VDC 3.5N NCNO TH IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
5GTH935NCNO
Tactile Switches 5GTH935NCNO
Tactile Switches 50mA 24VDC 3.5N NCNO TH IP67

Tactile Switches 50mA 24VDC 3.5N NCNO TH IP67

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GTH935NCNO
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7027-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details