APEM GmbH Tactile Switches 5GTH9208222

Description
Tactile Switches Switch TH 2N. Red/Green Led
Datasheet
Description
Tactile Switches Switch TH 2N. Red/Green Led
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
5GTH9208222
Tactile Switches 5GTH9208222
Tactile Switches Switch TH 2N. Red/Green Led

Tactile Switches Switch TH 2N. Red/Green Led

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GTH9208222
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGR/GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers