APEM GmbH Tactile Switches 5GTH92022Q

Description
Tactile Switches Switch TH 2.0N. Green Led Quiet
Datasheet
Description
Tactile Switches Switch TH 2.0N. Green Led Quiet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GTH92022Q - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
5GTH92022Q
Tactile Switches 5GTH92022Q
Tactile Switches Switch TH 2.0N. Green Led Quiet

Tactile Switches Switch TH 2.0N. Green Led Quiet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5GTH92022Q
Product Name Tactile Switches
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2011-C-J21C - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3FS Tactile Switch (SMT) - B3FS-1052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers