APEM GmbH Tactile Switches 5ETH920-2SL

Description
Tactile Switches Switch TH 2.0N. Without Actua
Datasheet
Description
Tactile Switches Switch TH 2.0N. Without Actua
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
5ETH920-2SL
Tactile Switches 5ETH920-2SL
Tactile Switches Switch TH 2.0N. Without Actua

Tactile Switches Switch TH 2.0N. Without Actua

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5ETH920-2SL
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers