APEM GmbH Tactile Switches 5ESH935NCNO

Description
Tactile Switches 50mA 24VDC 3.5N NCNO SMT IP67
Datasheet
Description
Tactile Switches 50mA 24VDC 3.5N NCNO SMT IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
5ESH935NCNO
Tactile Switches 5ESH935NCNO
Tactile Switches 50mA 24VDC 3.5N NCNO SMT IP67

Tactile Switches 50mA 24VDC 3.5N NCNO SMT IP67

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 5ESH935NCNO
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7020-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers