APEM GmbH Tactile Switches 3ETH9-09.5

Description
Tactile Switches 9.5mm Blk Act High Tmp T.H.
Datasheet
Description
Tactile Switches 9.5mm Blk Act High Tmp T.H.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3ETH9-09.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
3ETH9-09.5
Tactile Switches 3ETH9-09.5
Tactile Switches 9.5mm Blk Act High Tmp T.H.

Tactile Switches 9.5mm Blk Act High Tmp T.H.

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 3ETH9-09.5
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGN/960D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers