APEM GmbH Tactile Switches 3ATH9Q

Description
Tactile Switches 50mA 24VDC ThruHole High Temp 3.5N IP67
Datasheet
Description
Tactile Switches 50mA 24VDC ThruHole High Temp 3.5N IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3ATH9Q - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
3ATH9Q
Tactile Switches 3ATH9Q
Tactile Switches 50mA 24VDC ThruHole High Temp 3.5N IP67

Tactile Switches 50mA 24VDC ThruHole High Temp 3.5N IP67

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 3ATH9Q
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1932-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers