APEM Components, Inc. Cap, Red; For Use With Apem U576

Description
CAP, RED; For Use With:TP Series Momentary Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red; External Diameter:6.5mm; External Length / Height:4mm; Thread Size:1/4 x 40 NS RoHS Compliant: Yes
Datasheet
Description
CAP, RED; For Use With:TP Series Momentary Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red; External Diameter:6.5mm; External Length / Height:4mm; Thread Size:1/4 x 40 NS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Red; For Use With Apem - 26M4759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Red; For Use With Apem
26M4759
Cap, Red; For Use With Apem 26M4759
CAP, RED; For Use With:TP Series Momentary Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red; External Diameter:6.5mm; External Length / Height:4mm; Thread Size:1/4 x 40 NS RoHS Compliant: Yes

CAP, RED; For Use With:TP Series Momentary Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red; External Diameter:6.5mm; External Length / Height:4mm; Thread Size:1/4 x 40 NS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M4759
Product Name Cap, Red; For Use With Apem
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers