APEM Components, Inc. Unclassified - U5125 U5125

Description
Manufacturer: Apem Inc. Win Source Part Number: 901643-U5125 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Other Part Number: 679-3527, U5125-ND
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 901643-U5125 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Other Part Number: 679-3527, U5125-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - U5125 - 901643-U5125 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - U5125
901643-U5125
Unclassified - U5125 901643-U5125
Manufacturer: Apem Inc. Win Source Part Number: 901643-U5125 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8160 Other Part Number: 679-3527, U5125-ND

Manufacturer: Apem Inc.
Win Source Part Number: 901643-U5125
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8160
Other Part Number: 679-3527, U5125-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 901643-U5125
Product Name Unclassified - U5125
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3792-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers