APEM Components, Inc. Push Button Switches TP42W0080

Description
APEM TP42W0080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP42W0080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664373
Push Button Switches 664373
APEM TP42W0080 Push Button Switch

APEM TP42W0080 Push Button Switch

Supplier's Site
Switch, Dpdt; Switch Operation Apem - 93K0959 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt; Switch Operation Apem
93K0959
Switch, Dpdt; Switch Operation Apem 93K0959
SWITCH, DPDT; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SWITCH, DPDT; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664373 93K0959
Product Name Push Button Switches Switch, Dpdt; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Single Throw (DPST); Double pole single throw (dpst) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Through hole PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 355023 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details