Sealed Sub-Miniature Pushbutton Switch
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
Manufacturer: Apem Inc.
Win Source Part Number: 900577-TP33WS83500
Series: SMT TP
Operating Temperature Range: -40°C ~ 85°C
Features: Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: TP33W
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom
| Powell Electronics, Inc. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP33WS83500 | 679-TP33WS83500CT-ND | 679-TP33WS83500TR-ND | 900577-TP33WS83500 | TP33WS83500 | TP33WS83500 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches - TP33WS83500 | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology |