APEM Components, Inc. Pushbutton Switches TP33W008000

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP33W008000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP33W008000
Pushbutton Switches TP33W008000
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Pushbutton Switches - 679-4095-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-4095-ND
Pushbutton Switches 679-4095-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - TP33W008000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP33W008000
Switches - Pushbutton Switches TP33W008000
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Push Button Sw, Spst-No, 0.4Va, 20V, Tht; Product Range Apem - 73J2892 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spst-No, 0.4Va, 20V, Tht; Product Range Apem
73J2892
Push Button Sw, Spst-No, 0.4Va, 20V, Tht; Product Range Apem 73J2892
PUSH BUTTON SW, SPST-NO, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSH BUTTON SW, SPST-NO, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP33W008000
Pushbutton Switches TP33W008000
Pushbutton Switches Tny wshable momentry psh btn rt angle SP

Pushbutton Switches Tny wshable momentry psh btn rt angle SP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP33W008000 679-4095-ND TP33W008000 73J2892 TP33W008000
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Push Button Sw, Spst-No, 0.4Va, 20V, Tht; Product Range Apem Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 1241.2511 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Push Button Switches - 1-2364689-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details