APEM Components, Inc. Push Button Switches TP32WW080

Description
APEM TP32WW080 Push Button Switch
Request a Quote Datasheet
Description
APEM TP32WW080 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 664395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664395
Push Button Switches 664395
APEM TP32WW080 Push Button Switch

APEM TP32WW080 Push Button Switch

Supplier's Site
Switch, Spdt; Switch Operation Apem - 93K0955 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt; Switch Operation Apem
93K0955
Switch, Spdt; Switch Operation Apem 93K0955
SWITCH, SPDT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SWITCH, SPDT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 664395 93K0955
Product Name Push Button Switches Switch, Spdt; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through hole PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-06B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113771 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 16439 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details