APEM Components, Inc. Toggle Switches TL39W0050

Description
APEM TL39W0050 Toggle Switch
Request a Quote Datasheet
Description
APEM TL39W0050 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 664250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
664250
Toggle Switches 664250
APEM TL39W0050 Toggle Switch

APEM TL39W0050 Toggle Switch

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20Vac/vdc; Switch Operation Apem - 93K0633 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20Vac/vdc; Switch Operation Apem
93K0633
Toggle Switch, Spdt, 0.4Va, 20Vac/vdc; Switch Operation Apem 93K0633
TOGGLE SWITCH, SPDT, 0.4VA, 20VAC/VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20VAC/VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 664250 93K0633
Product Name Toggle Switches Toggle Switch, Spdt, 0.4Va, 20Vac/vdc; Switch Operation Apem
Switch Type Toggle Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through hole
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details