APEM Components, Inc. Rocker & Toggle Switches SWW246CD7

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SWW246CD7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SWW246CD7
Rocker & Toggle Switches SWW246CD7
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 1232937-SWW246CD7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232937-SWW246CD7
Switches - Toggle Switches 1232937-SWW246CD7
Win Source Part Number: 1232937-SWW246CD7 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 7.50mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SWW246

Win Source Part Number: 1232937-SWW246CD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SWW246

Buy Now Datasheet
Toggle Switches - SWW246CD7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SWW246CD7
Toggle Switches SWW246CD7
Toggle Switches DPDT 0.4VA 20VAC/DC On-On, 7.5mm

Toggle Switches DPDT 0.4VA 20VAC/DC On-On, 7.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SWW246CD7
Switches - Toggle Switches SWW246CD7
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number SWW246CD7 1232937-SWW246CD7 SWW246CD7 SWW246CD7
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267077-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details