The SWW236CD7 is a washable miniature toggle switch from the S series, featuring right-angle vertical mounting terminals with a 5.08 mm (.200) spacing, single-pole double-throw configuration (ON-OFF-ON), and gold-plated brass contacts rated for 0.4 VA at 20 VAC or DC. It has an epoxy-sealed terminal design, polyamide case, and chrome-plated brass actuator. The switch is wave solderable, rated for -20°C to +85°C operation, and complies with CECC 96201-006. Its actuator requires a maximum force of 10 N, and it supports an electrical life of 100,000 cycles at full load for gold-plated contacts.
SWITCH, TOGGLE, SPDT, 20V; Actuator Style:Bat; Circuitry:SPDT; Contact Configuration:SPDT; Contact Current Max:2A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 96C3593 |
| Product Name | Switch, Toggle, Spdt, 20V; Actuator Style Apem |
| Poles | Single Pole (SP) |