Sealed Miniature Toggle Switch
Win Source Part Number: 1232931-SW248CD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Off-Mom
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SW248
Toggle Switches DPDT 0.4VA 20VAC/DC 7.5mm
SWITCH TOGGLE DPDT 0.4VA 20V
| Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | SW248CD7 | 1232931-SW248CD7 | SW248CD7 | SW248CD7 |
| Product Name | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | ||
| Standards / Compliances | RoHS | |||
| Toggle Actuator | Standard Round | |||
| Switch Function | Momentary |