APEM Components, Inc. Switches - Toggle Switches ST27L3S3A1QE

Description
Win Source Part Number: 1232848-ST27L3S3A1QE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L3S3A-1QE,ST2-7 L3S3A-1QE Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232848-ST27L3S3A1QE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L3S3A-1QE,ST2-7 L3S3A-1QE Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232848-ST27L3S3A1QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232848-ST27L3S3A1QE
Switches - Toggle Switches 1232848-ST27L3S3A1QE
Win Source Part Number: 1232848-ST27L3S3A1QE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L3S3A-1QE,ST2-7 L3S3A-1QE Product Status: Obsolete

Win Source Part Number: 1232848-ST27L3S3A1QE
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SP3T
Switch Function: On-On-Mom
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-7L3S3A-1QE,ST2-7L3S3A-1QE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST27L3S3A1QE
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232848-ST27L3S3A1QE ST27L3S3A1QE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Antistatic Toggle - B12HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers