APEM Components, Inc. Switches - Toggle Switches ST13KHZQE

Description
Win Source Part Number: 1232875-ST13KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3KHZQE,ST1-3KHZQ E Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232875-ST13KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3KHZQE,ST1-3KHZQ E Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232875-ST13KHZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232875-ST13KHZQE
Switches - Toggle Switches 1232875-ST13KHZQE
Win Source Part Number: 1232875-ST13KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3KHZQE,ST1-3KHZQ E Product Status: Obsolete

Win Source Part Number: 1232875-ST13KHZQE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-3KHZQE,ST1-3KHZQE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches - ST13KHZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
ST13KHZQE
Switches - Toggle Switches ST13KHZQE
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232875-ST13KHZQE ST13KHZQE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825137-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details