APEM Components, Inc. Switches - Toggle Switches ST12F1MZQ

Description
Win Source Part Number: 1232865-ST12F1MZQ Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2F1MZQ,ST1-2F1MZ Q Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232865-ST12F1MZQ Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2F1MZQ,ST1-2F1MZ Q Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232865-ST12F1MZQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232865-ST12F1MZQ
Switches - Toggle Switches 1232865-ST12F1MZQ
Win Source Part Number: 1232865-ST12F1MZQ Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2F1MZQ,ST1-2F1MZ Q Product Status: Obsolete

Win Source Part Number: 1232865-ST12F1MZQ
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Flatted
Actuator Length: 11.43mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-2F1MZQ,ST1-2F1MZQ
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Toggle Switches
ST12F1MZQ
Switches - Toggle Switches ST12F1MZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - ST12F1MZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
ST12F1MZQ
Toggle Switches ST12F1MZQ
Toggle Switches Mini Toggle Switch Un-Sealed

Toggle Switches Mini Toggle Switch Un-Sealed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1232865-ST12F1MZQ ST12F1MZQ ST12F1MZQ
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Flatted
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2493903-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details