Win Source Part Number: 1233244-ST11L4S4V30Q
Category: Switches>Rocker Switches
Series: ST
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-On
Actuator Type: Paddle
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-1L4S4V30QEJ22,ST
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1233244-ST11L4S4V30QEJ22 |
| Product Name | Switches - Rocker Switches |
| Switch Type | Toggle |