APEM Components, Inc. Miniature Pushwheel Switches SMCD Series

Description
Gangable front and rear mounting models with spacers and side covers. Large visible readout characters, gold wiping contacts and a bi-directional snap action detent mechanism are some of the features available. Features: Miniature pushwheel switches with large visible readout characters. Models available with ESD protection - consult factory. Bi-directional snap action detent pushbutton mechanism. Black housing and drum with white printing. Gangable front and rear mounting models with spacers and side covers. Gold wiping action contacts. P.C. board options include solderable lands.
Description
Gangable front and rear mounting models with spacers and side covers. Large visible readout characters, gold wiping contacts and a bi-directional snap action detent mechanism are some of the features available. Features: Miniature pushwheel switches with large visible readout characters. Models available with ESD protection - consult factory. Bi-directional snap action detent pushbutton mechanism. Black housing and drum with white printing. Gangable front and rear mounting models with spacers and side covers. Gold wiping action contacts. P.C. board options include solderable lands.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pushwheel Switches - SMCD Series - APEM Components, Inc.
Haverhill, MA, USA
Miniature Pushwheel Switches
SMCD Series
Miniature Pushwheel Switches SMCD Series
Gangable front and rear mounting models with spacers and side covers. Large visible readout characters, gold wiping contacts and a bi-directional snap action detent mechanism are some of the features available. Features: Miniature pushwheel switches with large visible readout characters. Models available with ESD protection - consult factory. Bi-directional snap action detent pushbutton mechanism. Black housing and drum with white printing. Gangable front and rear mounting models with spacers and side covers. Gold wiping action contacts. P.C. board options include solderable lands.

Gangable front and rear mounting models with spacers and side covers. Large visible readout characters, gold wiping contacts and a bi-directional snap action detent mechanism are some of the features available.

Features:

  • Miniature pushwheel switches with large visible readout characters.
  • Models available with ESD protection - consult factory.
  • Bi-directional snap action detent pushbutton mechanism.
  • Black housing and drum with white printing.
  • Gangable front and rear mounting models with spacers and side covers.
  • Gold wiping action contacts.
  • P.C. board options include solderable lands.
Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushwheel Switches
Product Number SMCD Series
Product Name Miniature Pushwheel Switches
Circuit Code Binary Coded Decimal (BCD); BCD Complement; Hexadecimal; ChangeOver
Size Miniature
Dimensions .945" x .315" x 1.654"
Terminal Type Solder Terminals
Features Imprinted Markings on Drum/Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Mini Proportional Output Thumbwheel - HTWM - OTTO Controls
Specs
Operator Style Thumbwheel
Size Subminiature
Terminal Type Wire Leads
View Details
Pushwheel Switches - 1187710 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Through hole
View Details
Series 13000 Digiswitch® - 13*M-NS - Digitran Division
Specs
Operator Style Thumbwheel
Circuit Code Octal (optional feature); Binary Coded Decimal (BCD) (optional feature); Hexadecimal (optional feature); 12 Positions
Size Standard (General Purpose)
View Details