TE Connectivity Pushwheel Switches 1437603-2

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9 Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : 1-2-4-8 BCD Switch Connection Type : Card Edge Tabs
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9 Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : 1-2-4-8 BCD Switch Connection Type : Card Edge Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushwheel Switches - 1437603-2 - TE Connectivity
Berwyn, PA, United States
Pushwheel Switches
1437603-2
Pushwheel Switches 1437603-2
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Contact Features Contact Base Material : Copper Alloy Identification Marking Wheel Markings : 0-9 Mechanical Attachment Panel Attachment Style : Front Mount Product Type Features Code Type : 1-2-4-8 BCD Switch Connection Type : Card Edge Tabs

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10

Contact Features


  • Contact Base Material : Copper Alloy

Identification Marking


  • Wheel Markings : 0-9

Mechanical Attachment


  • Panel Attachment Style : Front Mount

Product Type Features


  • Code Type : 1-2-4-8 BCD
  • Switch Connection Type : Card Edge Tabs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushwheel Switches
Product Number 1437603-2
Product Name Pushwheel Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 1-1437601-9 - TE Connectivity
Specs
Terminal Type Printed Circuit Pins at Rear
Current 0.4000 amps
View Details
Pushwheel Switches - 3-1437603-6 - TE Connectivity
Specs
Terminal Type Card Edge Tabs
Current 0.4000 amps
View Details