Smallest panel mount package ,snap-action detent with audible click, black housing with white printing. BCD, BCD comp, or changeover codes available. Gangable front and rear mounting models.
Features:
The smallest panel mounting pushwheel switches available .
Snap action detent with audible click.
Black housing & drum with white printing.
Gangable front and rear mounting models.
Gold wiping action contacts.
P.C. board options include solderable lands, fingers or PC solder pins
| APEM Components, Inc. | |
|---|---|
| Product Category | Pushwheel Switches |
| Product Number | SH6/6G/6S Series |
| Product Name | Subminiature Pushwheel Switches |
| Operator Style | Other |
| Circuit Code | Binary Coded Decimal (BCD); BCD Complement; ChangeOver |
| Size | Subminiature |
| Dimensions | .59" x .236" x 1.213" |
| Terminal Type | Solder Terminals |