APEM Components, Inc. Switches - Toggle Switches SF38S010000

Description
Win Source Part Number: 1232913-SF38S010000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF38S
Request a Quote Datasheet
Description
Win Source Part Number: 1232913-SF38S010000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF38S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232913-SF38S010000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232913-SF38S010000
Switches - Toggle Switches 1232913-SF38S010000
Win Source Part Number: 1232913-SF38S010000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF38S

Win Source Part Number: 1232913-SF38S010000
Category: Switches>Toggle Switches
Series: SF
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-Off-Mom
Actuator Type: Standard Round
Actuator Length: 10.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF38S

Buy Now Datasheet
Rocker & Toggle Switches - SF38S010000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SF38S010000
Rocker & Toggle Switches SF38S010000
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Toggle Switches - SF38S010000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SF38S010000
Toggle Switches SF38S010000
Toggle Switches SPDT 5A 125V 10.7mm On-Off-Mom

Toggle Switches SPDT 5A 125V 10.7mm On-Off-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SF38S010000
Switches - Toggle Switches SF38S010000
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1232913-SF38S010000 SF38S010000 SF38S010000 SF38S010000
Product Name Switches - Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-07-4-1-23A-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A19JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details