Win Source Part Number: 1232909-SF36S011100
Category: Switches>Toggle Switches
Series: SF
Termination Style: Solder Lug
Features: Black Insulated Lever
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 11.50mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF36S
Sealed Miniature Toggle Switch
APEM SF36S011100 Toggle Switch
SWITCH TOGGLE SPDT 5A 125V
Toggle Switches SPDT 5A 125V 11.5mm On-On
| Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1232909-SF36S011100 | SF36S011100 | 2369222 | SF36S011100 | SF36S011100 |
| Product Name | Switches - Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | ||
| Momentary Contact Switch Function | Latching | On-On | |||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals; Solder Lug | |||
| Standards / Compliances | RoHS | RoHS |