APEM Components, Inc. Switches - Toggle Switches S236CDB7

Description
Win Source Part Number: 1232939-S236CDB7 Category: Switches>Toggle Switches Series: 5000 Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.60mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 5236CD7,5236CD7,S236 CD7,S236CD7 Base Product Number: S236C
Request a Quote Datasheet
Description
Win Source Part Number: 1232939-S236CDB7 Category: Switches>Toggle Switches Series: 5000 Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.60mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 5236CD7,5236CD7,S236 CD7,S236CD7 Base Product Number: S236C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232939-S236CDB7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232939-S236CDB7
Switches - Toggle Switches 1232939-S236CDB7
Win Source Part Number: 1232939-S236CDB7 Category: Switches>Toggle Switches Series: 5000 Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.60mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: 5236CD7,5236CD7,S236 CD7,S236CD7 Base Product Number: S236C

Win Source Part Number: 1232939-S236CDB7
Category: Switches>Toggle Switches
Series: 5000
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.60mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: 5236CD7,5236CD7,S236CD7,S236CD7
Base Product Number: S236C

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
S236CDB7
Switches - Toggle Switches S236CDB7
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232939-S236CDB7 S236CDB7
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-2532788-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details