APEM Components, Inc. Rocker Switches R2301C2NBB

Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-1163-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-1163-ND
Rocker Switches 679-1163-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - R2301C2NBB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
R2301C2NBB
Rocker & Toggle Switches R2301C2NBB
Snap-In Rocker Switch

Snap-In Rocker Switch

Buy Now
Switches - Rocker Switches R2301C2NBB
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-1163-ND R2301C2NBB R2301C2NBB
Product Name Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details