APEM Components, Inc. Rocker Switches R2101C5NBB

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-1161-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-1161-ND
Rocker Switches 679-1161-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R2101C5NBB
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches
Product Number 679-1161-ND R2101C5NBB
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9132872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details